ASUS logo

ASUS CM CM1831-CA-3AC PC AMD FX™ FX-8120 12 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7470 Windows 7 Home Premium Tower Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83124
Info modified on:
07 Oct 2024, 17:01:39
Short summary description ASUS CM CM1831-CA-3AC PC AMD FX™ FX-8120 12 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7470 Windows 7 Home Premium Tower Black:

ASUS CM CM1831-CA-3AC, 3.1 GHz, AMD FX™, 12 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM CM1831-CA-3AC PC AMD FX™ FX-8120 12 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7470 Windows 7 Home Premium Tower Black:

ASUS CM CM1831-CA-3AC. Processor frequency: 3.1 GHz, Processor family: AMD FX™, Processor model: FX-8120. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 7 Home Premium. Power supply: 350 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.