ASUS logo

ASUS CM CM1745-US007S PC AMD A8 A8-5500 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75509
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS CM CM1745-US007S PC AMD A8 A8-5500 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

ASUS CM CM1745-US007S, 3.2 GHz, AMD A8, 8 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS CM CM1745-US007S PC AMD A8 A8-5500 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

ASUS CM CM1745-US007S. Processor frequency: 3.2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7560D. Operating system installed: Windows 8. Power supply: 350 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.