ASUS logo

ASUS CM CM1745-BN002S PC AMD A10 A10-5700 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7470 Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31231
Info modified on:
07 Oct 2024, 17:01:32
Short summary description ASUS CM CM1745-BN002S PC AMD A10 A10-5700 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7470 Windows 8 Black:

ASUS CM CM1745-BN002S, 3.4 GHz, AMD A10, 8 GB, 2 TB, DVD Super Multi, Windows 8

Long summary description ASUS CM CM1745-BN002S PC AMD A10 A10-5700 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7470 Windows 8 Black:

ASUS CM CM1745-BN002S. Processor frequency: 3.4 GHz, Processor family: AMD A10, Processor model: A10-5700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7660D, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.