ASUS logo

ASUS Chromebox CHROMEBOX4-G7009UN PC/workstation Intel® Core™ i7 i7-10510U 8 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44020
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Chromebox CHROMEBOX4-G7009UN PC/workstation Intel® Core™ i7 i7-10510U 8 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black:

ASUS Chromebox CHROMEBOX4-G7009UN, 1.8 GHz, Intel® Core™ i7, i7-10510U, 8 GB, 128 GB, ChromeOS

Long summary description ASUS Chromebox CHROMEBOX4-G7009UN PC/workstation Intel® Core™ i7 i7-10510U 8 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black:

ASUS Chromebox CHROMEBOX4-G7009UN. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10510U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Chassis type: Mini PC. Product type: Mini PC. Weight: 1 kg. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.