ASUS logo

ASUS Chromebox CHROMEBOX3-N7068U PC/workstation Intel® Core™ i7 i7-8550U 16 GB 64 GB SSD ChromeOS Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27074
Info modified on:
14 Mar 2024, 19:45:44
Short summary description ASUS Chromebox CHROMEBOX3-N7068U PC/workstation Intel® Core™ i7 i7-8550U 16 GB 64 GB SSD ChromeOS Mini PC Black:

ASUS Chromebox CHROMEBOX3-N7068U, 1.8 GHz, Intel® Core™ i7, i7-8550U, 16 GB, 64 GB, ChromeOS

Long summary description ASUS Chromebox CHROMEBOX3-N7068U PC/workstation Intel® Core™ i7 i7-8550U 16 GB 64 GB SSD ChromeOS Mini PC Black:

ASUS Chromebox CHROMEBOX3-N7068U. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8550U. Internal memory: 16 GB. Total storage capacity: 64 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 620. Wi-Fi. Operating system installed: ChromeOS. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.