ASUS logo

ASUS Chromebox CN62-G017U Intel® Core™ i7 i7-5500U 16 GB DDR3L-SDRAM SSD ChromeOS Mini PC Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134252
Info modified on:
14 Mar 2024, 19:09:51
Short summary description ASUS Chromebox CN62-G017U Intel® Core™ i7 i7-5500U 16 GB DDR3L-SDRAM SSD ChromeOS Mini PC Grey:

ASUS Chromebox CN62-G017U, 2.4 GHz, Intel® Core™ i7, i7-5500U, 16 GB, 16 GB, ChromeOS

Long summary description ASUS Chromebox CN62-G017U Intel® Core™ i7 i7-5500U 16 GB DDR3L-SDRAM SSD ChromeOS Mini PC Grey:

ASUS Chromebox CN62-G017U. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-5500U. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.