ASUS logo

ASUS CG CG8350-726FC7E PC Intel® Core™ i7 i7-2600 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 560 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107268
Info modified on:
07 Oct 2024, 17:01:31
Short summary description ASUS CG CG8350-726FC7E PC Intel® Core™ i7 i7-2600 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 560 Windows 7 Home Premium Black:

ASUS CG CG8350-726FC7E, 3.4 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CG CG8350-726FC7E PC Intel® Core™ i7 i7-2600 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 560 Windows 7 Home Premium Black:

ASUS CG CG8350-726FC7E. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 560. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.