ASUS CG CG8270-KR001D, 3.4 GHz, Intel® Core™ i7, 8 GB, 1.06 TB, DVD Super Multi, FreeDOS
ASUS CG CG8270-KR001D. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.06 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 650. Operating system installed: FreeDOS. Chassis type: Desktop. Product type: PC. Product colour: Black