ASUS logo

ASUS CG CG8250 PC Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34764
Info modified on:
07 Oct 2024, 17:01:29
Short summary description ASUS CG CG8250 PC Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Black:

ASUS CG CG8250, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CG CG8250 PC Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Black:

ASUS CG CG8250. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 550 Ti. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.