ASUS logo

ASUS CG CG8250 Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39316
Info modified on:
07 Oct 2024, 17:01:27
Short summary description ASUS CG CG8250 Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black:

ASUS CG CG8250, 2.8 GHz, Intel® Core™ i5, 4 GB, 1 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description ASUS CG CG8250 Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black:

ASUS CG CG8250. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 400 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.