ASUS logo

ASUS C60M1-I motherboard AMD A50M FCH mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151107
Info modified on:
30 Oct 2024, 13:06:45
Short summary description ASUS C60M1-I motherboard AMD A50M FCH mini ITX:

ASUS C60M1-I, AMD, AMD C, DDR3-SDRAM, 8 GB, DIMM, Single-channel

Long summary description ASUS C60M1-I motherboard AMD A50M FCH mini ITX:

ASUS C60M1-I. Processor manufacturer: AMD, Compatible processor series: AMD C. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Graphics card family: ATI, Graphics card: Radeon HD 6290, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.