ASUS logo

ASUS Chromebook C425TA-H50021 laptop Intel® Core™ m3 m3-8100Y 35.6 cm (14") Full HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43661
Info modified on:
03 Jan 2024, 16:27:01
Short summary description ASUS Chromebook C425TA-H50021 laptop Intel® Core™ m3 m3-8100Y 35.6 cm (14") Full HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook C425TA-H50021, Intel® Core™ m3, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description ASUS Chromebook C425TA-H50021 laptop Intel® Core™ m3 m3-8100Y 35.6 cm (14") Full HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook C425TA-H50021. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-8100Y, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel UHD Graphics 615. Operating system installed: ChromeOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.