ASUS logo

ASUS Chromebook C223NA-GJ0014 laptop Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31251
Info modified on:
09 Jan 2023, 09:49:37
Short summary description ASUS Chromebook C223NA-GJ0014 laptop Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

ASUS Chromebook C223NA-GJ0014, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description ASUS Chromebook C223NA-GJ0014 laptop Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

ASUS Chromebook C223NA-GJ0014. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product colour: Grey. Weight: 999 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.