ASUS logo

ASUS Chromebook C204EE Intel® Celeron® N4000 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36414
Info modified on:
21 Apr 2023, 14:49:45
Short summary description ASUS Chromebook C204EE Intel® Celeron® N4000 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

ASUS Chromebook C204EE, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description ASUS Chromebook C204EE Intel® Celeron® N4000 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

ASUS Chromebook C204EE. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.