ASUS logo

ASUS Chromebook C202SA-YS02-GR laptop Intel® Celeron® N3060 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78605
Info modified on:
22 Jan 2025, 05:37:38
Short summary description ASUS Chromebook C202SA-YS02-GR laptop Intel® Celeron® N3060 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS:

ASUS Chromebook C202SA-YS02-GR, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description ASUS Chromebook C202SA-YS02-GR laptop Intel® Celeron® N3060 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS:

ASUS Chromebook C202SA-YS02-GR. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Weight: 997.9 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.