ASUS logo

ASUS Chromebook C201PA-DS02-PW laptop RockChip RK3288C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107103
Info modified on:
22 Jan 2025, 06:25:17
Short summary description ASUS Chromebook C201PA-DS02-PW laptop RockChip RK3288C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue, White:

ASUS Chromebook C201PA-DS02-PW, RockChip, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description ASUS Chromebook C201PA-DS02-PW laptop RockChip RK3288C 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue, White:

ASUS Chromebook C201PA-DS02-PW. Product type: Chromebook, Form factor: Clamshell. Processor family: RockChip, Processor model: RK3288C, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: ARM Mali-T764. Operating system installed: ChromeOS. Product colour: Blue, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.