ASUS logo

ASUS Pro Series BM6630-I32540C1 PC Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28576
Info modified on:
14 Mar 2024, 17:21:22
Short summary description ASUS Pro Series BM6630-I32540C1 PC Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Black:

ASUS Pro Series BM6630-I32540C1, 3.4 GHz, Intel® Core™ i3, i3-3240, 4 GB, 500 GB, Windows 7 Professional

Long summary description ASUS Pro Series BM6630-I32540C1 PC Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Black:

ASUS Pro Series BM6630-I32540C1. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional. Chassis type: Desktop. Product type: PC. Weight: 13.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.