ASUS logo

ASUS BM1AF Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20502
Info modified on:
26 Jun 2024, 10:05:19
Short summary description ASUS BM1AF Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower PC Black:

ASUS BM1AF, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description ASUS BM1AF Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower PC Black:

ASUS BM1AF. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.