ASUS logo

ASUS Pro Series BM1AD-G32206840 PC Intel Pentium G G3220 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43002
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Pro Series BM1AD-G32206840 PC Intel Pentium G G3220 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Desktop Black:

ASUS Pro Series BM1AD-G32206840, 3 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description ASUS Pro Series BM1AD-G32206840 PC Intel Pentium G G3220 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Desktop Black:

ASUS Pro Series BM1AD-G32206840. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G3220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.