ASUS Blitz Formula (SE) ATX, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 0, 1, 10, ATX
ASUS Blitz Formula (SE) ATX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 16 Mbit