ASUS logo

ASUS BE24AQLB-G LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105488
Info modified on:
30 Dec 2024, 17:23:52
Short summary description ASUS BE24AQLB-G LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Grey:

ASUS BE24AQLB-G, 61.2 cm (24.1"), 1920 x 1200 pixels, Full HD, LED, 5 ms, Grey

Long summary description ASUS BE24AQLB-G LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Grey:

ASUS BE24AQLB-G. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.