ASUS Transformer Book T300CHI(MS)-FL040H, Intel® Core™ M, 0.8 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS Transformer Book T300CHI(MS)-FL040H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black