ASUS logo

ASUS ExpertBook B9 OLED B9403CVA-KM0125X laptop Intel® Core™ i7 i7-1355U 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4446
Info modified on:
22 Jan 2025, 22:21:07
Short summary description ASUS ExpertBook B9 OLED B9403CVA-KM0125X laptop Intel® Core™ i7 i7-1355U 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

ASUS ExpertBook B9 OLED B9403CVA-KM0125X, Intel® Core™ i7, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Pro

Long summary description ASUS ExpertBook B9 OLED B9403CVA-KM0125X laptop Intel® Core™ i7 i7-1355U 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

ASUS ExpertBook B9 OLED B9403CVA-KM0125X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1355U. Display diagonal: 35.6 cm (14"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 990 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.