ASUS logo

ASUS B85M-G R2.0 motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286602
Info modified on:
30 Oct 2024, 13:06:20
Short summary description ASUS B85M-G R2.0 motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:

ASUS B85M-G R2.0, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, LGA 1150 (Socket H3), DDR3-SDRAM

Long summary description ASUS B85M-G R2.0 motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:

ASUS B85M-G R2.0. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Graphics card family: Intel, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111GR

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.