ASUS logo

ASUS B85M-E/CSM motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
315055
Info modified on:
14 Mar 2024, 18:13:23
Short summary description ASUS B85M-E/CSM motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:

ASUS B85M-E/CSM, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS B85M-E/CSM motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:

ASUS B85M-E/CSM. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.