ASUSPRO B8230UA-GH0288R, Intel® Core™ i7, 2.5 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUSPRO B8230UA-GH0288R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black