ASUS logo

ASUS ExpertBook B7 Flip B7402FEA-LA0282X laptop Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6602
Info modified on:
02 Jun 2025, 17:59:29
Short summary description ASUS ExpertBook B7 Flip B7402FEA-LA0282X laptop Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

ASUS ExpertBook B7 Flip B7402FEA-LA0282X, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description ASUS ExpertBook B7 Flip B7402FEA-LA0282X laptop Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

ASUS ExpertBook B7 Flip B7402FEA-LA0282X. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1195G7. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.