ASUS logo

ASUS ExpertBook B7 Flip B7402FEA-L90829R laptop Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen WQXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3953
Info modified on:
22 Jan 2025, 21:06:52
Short summary description ASUS ExpertBook B7 Flip B7402FEA-L90829R laptop Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen WQXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ExpertBook B7 Flip B7402FEA-L90829R, Intel® Core™ i7, 35.6 cm (14"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description ASUS ExpertBook B7 Flip B7402FEA-L90829R laptop Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen WQXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ExpertBook B7 Flip B7402FEA-L90829R. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1195G7. Display diagonal: 35.6 cm (14"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.