ASUS logo

ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166921
Info modified on:
09 Jun 2021, 09:54:50
Short summary description ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black:

ASUS B1M, 700 ANSI lumens, DLP, WXGA (1280x800), 3500:1, 4:3, 792.5 - 3886.2 mm (31.2 - 153")

Long summary description ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black:

ASUS B1M. Projector brightness: 700 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Zoom ratio: Fixed, Throw ratio: 0.9:1, Offset: 100%. Analog signal format system: NTSC, PAL, SECAM. Compatible memory cards: SD. Noise level: 32 dB, Noise level (economic mode): 28 dB, Mean time between failures (MTBF): 30000 h

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.