ASUS logo

ASUS ExpertBook B1 B1400CEAE-EB0548R laptop Intel® Core™ i5 i5-1135G7 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85353
Info modified on:
22 Jan 2025, 04:53:45
Short summary description ASUS ExpertBook B1 B1400CEAE-EB0548R laptop Intel® Core™ i5 i5-1135G7 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ExpertBook B1 B1400CEAE-EB0548R, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description ASUS ExpertBook B1 B1400CEAE-EB0548R laptop Intel® Core™ i5 i5-1135G7 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ExpertBook B1 B1400CEAE-EB0548R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.45 kg

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.