ASUS logo

ASUS ATi Radeon X1650PRO 256MB, AGP 8x Radeon X1650 Pro GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60324
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ATi Radeon X1650PRO 256MB, AGP 8x Radeon X1650 Pro GDDR2:

ASUS ATi Radeon X1650PRO 256MB, AGP 8x, Radeon X1650 Pro, GDDR2, 128 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS ATi Radeon X1650PRO 256MB, AGP 8x Radeon X1650 Pro GDDR2:

ASUS ATi Radeon X1650PRO 256MB, AGP 8x. Graphics processor: Radeon X1650 Pro, Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.