ASUS logo

ASUS AT3IONT-I Deluxe NA (integrated CPU) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101028
Info modified on:
30 Oct 2024, 13:06:00
Short summary description ASUS AT3IONT-I Deluxe NA (integrated CPU) mini ITX:

ASUS AT3IONT-I Deluxe, Intel, NA (integrated CPU), Intel Atom®, 533 MHz, 4 GB, Dual-channel

Long summary description ASUS AT3IONT-I Deluxe NA (integrated CPU) mini ITX:

ASUS AT3IONT-I Deluxe. Processor manufacturer: Intel, Processor socket: NA (integrated CPU), Compatible processor series: Intel Atom®. Maximum internal memory: 4 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Graphics card family: NVIDIA, Graphics card: Ion. Ethernet interface type: Gigabit Ethernet, Networking features: 10/100/1000Mbps

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.