ASUS logo

ASUS AT3GC-I motherboard LGA 775 (Socket T) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34992
Info modified on:
30 Oct 2024, 13:09:30
Short summary description ASUS AT3GC-I motherboard LGA 775 (Socket T) mini ITX:

ASUS AT3GC-I, Intel, LGA 775 (Socket T), 2 GB, Non-ECC, 224 MB, GMA 950

Long summary description ASUS AT3GC-I motherboard LGA 775 (Socket T) mini ITX:

ASUS AT3GC-I. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 224 MB, Graphics card: GMA 950. Motherboard form factor: mini ITX, Audio output channels: 5.1 channels, Audio chip: VIA VT1705. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.