ASUS logo

ASUS P5QPL-AM LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200436
Info modified on:
30 Oct 2024, 13:07:32
Short summary description ASUS P5QPL-AM LGA 775 (Socket T) micro ATX:

ASUS P5QPL-AM, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, Dual, 10/100/1000 Mbit/s

Long summary description ASUS P5QPL-AM LGA 775 (Socket T) micro ATX:

ASUS P5QPL-AM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC, Controller type: Dual. Networking features: 10/100/1000 Mbit/s. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Power source type: ATX. BIOS type: AMI, BIOS memory size: 64 Mbit

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.