ASUS logo

ASUS P5E3 PRO LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171463
Info modified on:
30 Oct 2024, 13:08:36
Short summary description ASUS P5E3 PRO LGA 775 (Socket T) ATX:

ASUS P5E3 PRO, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, Dual, 0, 1, 5, 10

Long summary description ASUS P5E3 PRO LGA 775 (Socket T) ATX:

ASUS P5E3 PRO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC, Controller type: Dual. RAID levels: 0, 1, 5, 10. LAN controller: Marvell 88E8056, Networking features: AI NET 2. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.