ASUS logo

ASUS M4N78 PRO Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136502
Info modified on:
30 Oct 2024, 13:08:48
Short summary description ASUS M4N78 PRO Socket AM3 ATX:

ASUS M4N78 PRO, AMD, Socket AM3, 16 GB, ECC & Non-ECC, Dual, 0, 1, 0+1, 5, JBOD

Long summary description ASUS M4N78 PRO Socket AM3 ATX:

ASUS M4N78 PRO. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC, Controller type: Dual. RAID levels: 0, 1, 0+1, 5, JBOD. Networking features: AI NET 2. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.