ASUS logo

ASUS M4A785TD-V EVO AMD 785G Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143016
Info modified on:
30 Oct 2024, 13:09:27
Short summary description ASUS M4A785TD-V EVO AMD 785G Socket AM3 ATX:

ASUS M4A785TD-V EVO, AMD, Socket AM3, 16 GB, ECC & Non-ECC, Dual, 512 MB

Long summary description ASUS M4A785TD-V EVO AMD 785G Socket AM3 ATX:

ASUS M4A785TD-V EVO. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC, Controller type: Dual. Maximum graphics card memory: 512 MB. LAN controller: Realtek RTL8112L, Networking features: AI NET 2. Motherboard form factor: ATX, Motherboard chipset: AMD 785G, Audio output channels: 7.1 channels

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.