ASUS logo

ASUS A88XM-A/USB 3.1 AMD A88X Socket FM2+ mini ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102060
Info modified on:
30 Oct 2024, 13:09:39
Short summary description ASUS A88XM-A/USB 3.1 AMD A88X Socket FM2+ mini ATX:

ASUS A88XM-A/USB 3.1, AMD, Socket FM2+, AMD Athlon, DDR3-SDRAM, 64 GB, DIMM

Long summary description ASUS A88XM-A/USB 3.1 AMD A88X Socket FM2+ mini ATX:

ASUS A88XM-A/USB 3.1. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD Athlon. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 2048 MB, Graphics card family: AMD, Graphics card: Radeon HD 7000. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.