ASUS logo

ASUS V3-P5G31 Mini-Tower Intel® G31 Express LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166649
Info modified on:
26 Nov 2020, 12:00:21
Short summary description ASUS V3-P5G31 Mini-Tower Intel® G31 Express LGA 775 (Socket T):

ASUS V3-P5G31, Mini-Tower, Intel® G31 Express, LGA 775 (Socket T), 300 W

Long summary description ASUS V3-P5G31 Mini-Tower Intel® G31 Express LGA 775 (Socket T):

ASUS V3-P5G31. Chassis type: Mini-Tower. Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.