ASUS Barebone V3-P5945GC, Mini-Tower, Intel® 945GC Express, LGA 775 (Socket T), 300 W
ASUS Barebone V3-P5945GC. Chassis type: Mini-Tower. Motherboard chipset: Intel® 945GC Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W