ASUS logo

ASUS T3-M2NC51PV Barebone Desktop Black Socket AM2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36681
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ASUS T3-M2NC51PV Barebone Desktop Black Socket AM2:

ASUS T3-M2NC51PV Barebone, Desktop, Socket AM2, 300 W

Long summary description ASUS T3-M2NC51PV Barebone Desktop Black Socket AM2:

ASUS T3-M2NC51PV Barebone. Chassis type: Desktop. Processor socket: Socket AM2. Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.