ASUS logo

ASUS P3-P5G33 Low Profile (Slimline) Black Intel® G33 Express LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63332
Info modified on:
26 Nov 2020, 13:31:39
Short summary description ASUS P3-P5G33 Low Profile (Slimline) Black Intel® G33 Express LGA 775 (Socket T):

ASUS P3-P5G33, Low Profile (Slimline), Intel® G33 Express, LGA 775 (Socket T), Serial ATA II, 220 W

Long summary description ASUS P3-P5G33 Low Profile (Slimline) Black Intel® G33 Express LGA 775 (Socket T):

ASUS P3-P5G33. Chassis type: Low Profile (Slimline). Motherboard chipset: Intel® G33 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 4, Maximum internal memory: 8 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Power supply: 220 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.