ASUS logo

ASUS AREZ -DUAL-RX580-8G graphics card AMD Radeon RX 580 8 GB GDDR5

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73413
Info modified on:
02 Sept 2024, 20:23:39
Short summary description ASUS AREZ -DUAL-RX580-8G graphics card AMD Radeon RX 580 8 GB GDDR5:

ASUS AREZ -DUAL-RX580-8G, Radeon RX 580, 8 GB, GDDR5, 256 bit, 8000 MHz, 7680 x 4320 pixels

Long summary description ASUS AREZ -DUAL-RX580-8G graphics card AMD Radeon RX 580 8 GB GDDR5:

ASUS AREZ -DUAL-RX580-8G. Graphics processor family: AMD, Graphics processor: Radeon RX 580. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.