ASUS logo

ASUS AH3450/DI/512MD2 (LP) graphics card AMD GDDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105213
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS AH3450/DI/512MD2 (LP) graphics card AMD GDDR2:

ASUS AH3450/DI/512MD2 (LP), GDDR2, 64 bit, 1920 x 1200 pixels, AGP 8x

Long summary description ASUS AH3450/DI/512MD2 (LP) graphics card AMD GDDR2:

ASUS AH3450/DI/512MD2 (LP). Graphics processor family: AMD. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 1920 x 1200 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: AGP 8x. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.