ASUS logo

ASUS A9RP-5059M laptop Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X200

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39402
Info modified on:
24 Jan 2025, 20:54:28
Short summary description ASUS A9RP-5059M laptop Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X200:

ASUS A9RP-5059M, Intel® Celeron® M, 1.86 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description ASUS A9RP-5059M laptop Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X200:

ASUS A9RP-5059M. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon X200. Weight: 2.85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.