ASUS logo

ASUS A9RP-5059H laptop Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X200 Windows XP Home Edition

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136193
Info modified on:
23 Jan 2025, 18:08:39
Short summary description ASUS A9RP-5059H laptop Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X200 Windows XP Home Edition:

ASUS A9RP-5059H, Intel® Celeron® M, 1.86 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description ASUS A9RP-5059H laptop Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X200 Windows XP Home Edition:

ASUS A9RP-5059H. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X200. Operating system installed: Windows XP Home Edition. Weight: 2.85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.