ASUS logo

ASUS A8V-X motherboard Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140249
Info modified on:
30 Oct 2024, 13:06:00
Short summary description ASUS A8V-X motherboard Socket 939 ATX:

ASUS A8V-X, AMD, Socket 939, 4 GB, ECC & Non-ECC, 0, 1, 0+1, JBOD, Realtek RTL8201CL

Long summary description ASUS A8V-X motherboard Socket 939 ATX:

ASUS A8V-X. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, JBOD. LAN controller: Realtek RTL8201CL, Networking features: Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1986A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.