ASUS logo

ASUS A8N-SLI PREMIUM motherboard Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116739
Info modified on:
04 Apr 2019, 05:14:13
Short summary description ASUS A8N-SLI PREMIUM motherboard Socket 939 ATX:

ASUS A8N-SLI PREMIUM, AMD, Socket 939, 4 GB, 4 MB, nForce4 built-in Gbit MAC with external Marvell PHY, ATX

Long summary description ASUS A8N-SLI PREMIUM motherboard Socket 939 ATX:

ASUS A8N-SLI PREMIUM. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: nForce4 built-in Gbit MAC with external Marvell PHY. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe AI Booster Anti-Virus Software InterVideo WinDVD Suite NVIDIA nTune...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.