ASUS logo

ASUS A8N-SLI DELUXE Socket 939 ATX

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96150
Info modified on:
30 Oct 2024, 13:06:19
Short summary description ASUS A8N-SLI DELUXE Socket 939 ATX:

ASUS A8N-SLI DELUXE, AMD, Socket 939, 4 GB, ECC & Non-ECC, 0, 1, 0+1, JBOD, ATX

Long summary description ASUS A8N-SLI DELUXE Socket 939 ATX:

ASUS A8N-SLI DELUXE. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, JBOD. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC850. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.