ASUS logo

ASUS A8JR-4P088C, CZ Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2300 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11629
Info modified on:
27 Jan 2025, 09:02:18
Short summary description ASUS A8JR-4P088C, CZ Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2300 Windows Vista Home Premium:

ASUS A8JR-4P088C, CZ, Intel® Core™ Duo, 2 GHz, 35.6 cm (14"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description ASUS A8JR-4P088C, CZ Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2300 Windows Vista Home Premium:

ASUS A8JR-4P088C, CZ. Processor family: Intel® Core™ Duo, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X2300. Operating system installed: Windows Vista Home Premium. Weight: 2.39 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.